The PC520 series is a subminiature PCB power relay with a "Sugar Cube" footprint, featuring a 20 A contact rating at 125 VAC and 16 A at 277 VAC, capable of switching 1 HP loads at 125 VAC and 250 VAC. It has a TV-8 rating for inrush current, AgCdO + gold-plated contacts, and a Class F insulation system. The relay is sealed, immersion cleanable, and RoHS compliant. It operates from -40°C to 105°C, has an operate time under 15 ms and release time under 10 ms, with an insulation resistance of at least 1,000 MΩ at 500 VDC. The coil power for the 48 VDC variant is 450 mW, with a must operate voltage of 36 VDC and must release voltage of 4.8 VDC. Terminal strength is 5N, and the part weighs 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-48S-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |