The PC520 series is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package and RoHS compliance. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating for inrush current. It operates with a 24 VDC coil consuming 450 mW, has an operate time under 15 ms, and a release time under 10 ms. Insulation is Class F, with an operating temperature range of -40 to 105°C. Terminal strength is 5 N, and it meets surge voltage requirements of 4 kV. The contact material is AgCdO, and the relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-24S-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |