The PC520 series is a subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and compliant with Class F insulation. It features a sealed, immersion-cleanable case, RoHS compliance, and operates from -40°C to 105°C. The relay has a 360 mW coil power variant with a 24 VDC coil, AgSnO₂ contact material, and a dust cover enclosure. Contact resistance is 100 milliohms maximum at 0.1 A, 6 VDC. Operate time is less than 15 ms and release time is less than 10 ms. The part supports TV-8 inrush current rating at 125 VAC and has a dielectric strength of 2500 VAC between contact and coil.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-24C-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |