The PC520 series is a 20 A subminiature PCB power relay with a 'Sugar Cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a maximum switching voltage of 250 VAC and an inrush current rating of 80 A (TV-8 at 125 VAC). Contact material is AgCdO, AgSnO₂, or AgCdO with gold plating. Operating temperature range is -40°C to 105°C for Class F. Coil power is 450 mW, with a 24 VDC coil voltage. Operate time is less than 15 ms, release time less than 10 ms. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-24C-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |