Picker Components General Purpose Relays PC520-1B-12ST-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating at 125 VAC and 1 HP switching capability. It features a sealed, immersion-cleanable housing, Class F insulation, RoHS compliance, and operates from -40°C to 105°C. Contact resistance is 100 milliohms max at 0.1 A, 6 VDC, with operate time under 15 ms and release time under 10 ms. The relay has a 10-gram weight and 360 mW, 450 mW, or 600 mW coil power options, with 12 VDC coil voltage variants available. Its terminal strength is 5 N, and it meets dielectric strength standards of 2,500 VAC between contact and coil.

Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating at 125 VAC and 1 HP switching capability. It features a sealed, immersion-cleanable housing, Class F insulation, RoHS compliance, and operates from -40°C to 105°C. Contact resistance is 100 milliohms max at 0.1 A, 6 VDC, with operate time under 15 ms and release time under 10 ms. The relay has a 10-gram weight and 360 mW, 450 mW, or 600 mW coil power options, with 12 VDC coil voltage variants available. Its terminal strength is 5 N, and it meets dielectric strength standards of 2,500 VAC between contact and coil.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1B-12ST-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1B-12ST-X
General Purpose Relays 2500-PC520-1B-12ST-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1B-12ST-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details