The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC resistive loads, and 1 HP at 125 VAC and 250 VAC inductive loads. It features a sealed, immersion-cleanable case, RoHS compliance, Class F insulation, and operates from -40°C to 105°C. The relay has a 360 mW, 450 mW, or 600 mW coil, with a 12 VDC coil variant requiring 9 VDC minimum operate and 1.2 VDC maximum release. Contact material options include AgCdO with gold plating. The product supports TV-8 surge ratings at 125 VAC and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations under general purpose conditions.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-12SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |