Picker Components General Purpose Relays PC520-1B-12S-0.45T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package, RoHS compliance, and Class F insulation. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating at 125 VAC for tungsten loads. It operates with a 12 VDC coil consuming 0.45 W, has an operate time of less than 15 ms and a release time of less than 10 ms, and withstands temperatures from -40°C to 105°C. The contact material is AgSnO2. The physical dimensions and weight are not specified in usable form.

Datasheet Summary
Powered by GS/AI

The PC520 series is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package, RoHS compliance, and Class F insulation. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 rating at 125 VAC for tungsten loads. It operates with a 12 VDC coil consuming 0.45 W, has an operate time of less than 15 ms and a release time of less than 10 ms, and withstands temperatures from -40°C to 105°C. The contact material is AgSnO2. The physical dimensions and weight are not specified in usable form.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1B-12S-0.45T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1B-12S-0.45T-X
General Purpose Relays 2500-PC520-1B-12S-0.45T-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1B-12S-0.45T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products