The PC520 series is a subminiature PCB power relay with a 20 A contact rating at 125 VAC and 16 A at 277 VAC, suitable for 1 HP loads at 125 VAC and 250 VAC. It features a 'sugar cube' footprint, sealed and immersion-cleanable construction, and RoHS compliance. The relay has a Class F insulation system, operates from -40°C to 105°C, and meets dielectric strength ratings of 2,500 VAC between contact and coil. It delivers 360 mW, 450 mW, or 600 mW coil power options, with the 0.45 variant specified at 450 mW. Contact material options include AgCdO + gold plating. Operate time is less than 15 ms, release time less than 10 ms. The part number PC520-1B-12C-0.45G-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1B-12C-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |