The PC520 series is a 20 A subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and TV-8 rated at 125 VAC. It features Class F insulation, a sealed and immersion-cleanable design, and RoHS compliance. The relay operates with a 450 mW coil at 5 VDC, has an operate time of less than 15 ms, a release time of less than 10 ms, and an operating temperature range of -40°C to 105°C. Contact material options include AgSnO2, and initial contact resistance is maximum 100 milliohms at 0.1 A, 6 VDC. The unit weighs 10 grams and meets UL/CUL listing E93379.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-5S-0.45T-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 221 F (-40 to 105 C) |