Picker Components General Purpose Relays PC520-1A-5S-0.45G-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a "sugar cube" footprint, designed for general-purpose switching applications. It features a 20 A contact rating at 125 VAC and 16 A at 277 VAC, with TV-8 surge current capability and AgCdO + gold-plated contact material. The relay is sealed and immersion cleanable, with Class F insulation and RoHS compliance. It operates at 450 mW coil power with a 5 VDC coil voltage, has an operate time of less than 15 ms and a release time of less than 10 ms, and supports an operating temperature range of -40°C to 105°C. The part is mounted via PCB pins and weighs 10 grams.

Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a "sugar cube" footprint, designed for general-purpose switching applications. It features a 20 A contact rating at 125 VAC and 16 A at 277 VAC, with TV-8 surge current capability and AgCdO + gold-plated contact material. The relay is sealed and immersion cleanable, with Class F insulation and RoHS compliance. It operates at 450 mW coil power with a 5 VDC coil voltage, has an operate time of less than 15 ms and a release time of less than 10 ms, and supports an operating temperature range of -40°C to 105°C. The part is mounted via PCB pins and weighs 10 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1A-5S-0.45G-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1A-5S-0.45G-X
General Purpose Relays 2500-PC520-1A-5S-0.45G-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1A-5S-0.45G-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1235 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 858-504 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay - 700-CFB400KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details