The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC resistive load, and 1 HP at 125 VAC and 250 VAC inductive load. It features TV-8 surge rating at 125 VAC, AgCdO or AgSnO2 contact materials, Class F insulation, and is sealed and immersion cleanable. The relay operates from -40°C to 105°C, has a coil power of 360 mW, 450 mW, or 600 mW, and meets RoHS compliance. Terminal strength is 5N, with operate time under 15 ms and release time under 10 ms. Insulation resistance is 1,000 MΩ min at 500 VDC, and dielectric strength is 2,500 VAC between contact and coil. Weight is 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-5CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |