Picker Components General Purpose Relays PC520-1A-5C-0.45T-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 inrush current rating at 125 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. Operating temperature range is -40 °C to 105 °C. The relay has a coil power of 450 mW for the 5 VDC variant, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. Contact material is AgSnO2, and contact resistance is 100 milliohms maximum at 0.1 A, 6 VDC. Operate time is less than 15 ms and release time is less than 10 ms. Weight is 10 grams.

Datasheet Summary
Powered by GS/AI

The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a TV-8 inrush current rating at 125 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. Operating temperature range is -40 °C to 105 °C. The relay has a coil power of 450 mW for the 5 VDC variant, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. Contact material is AgSnO2, and contact resistance is 100 milliohms maximum at 0.1 A, 6 VDC. Operate time is less than 15 ms and release time is less than 10 ms. Weight is 10 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1A-5C-0.45T-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1A-5C-0.45T-X
General Purpose Relays 2500-PC520-1A-5C-0.45T-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1A-5C-0.45T-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

6 Pole, 6A Forcibly Guided Relay - CHSR6 Series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Greater than Four Poles
Throw Single Throw
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - 5492.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers