The PC520 series is a 20 Amp subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 surge rating at 125 VAC and 1 HP switching capacity. It features a sealed, immersion-cleanable encapsulation, Class F insulation, and RoHS compliance. The relay operates within a temperature range of -40 to 105°C, has a coil power consumption of 450 mW for the 48 VDC variant, and meets UL/CUL listing E93379. Contact material is AgCdO with gold plating, and the terminal strength is 5N. Maintenance-free operation is rated at 100,000 electrical cycles.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48C-0.45G-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |