The PC520 series is a subminiature PCB power relay with a 'sugar cube' footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, with a maximum switching power of 3840 VA and TV-8 inrush current rating at 125 VAC. It features a sealed, immersion-cleanable design, Class F insulation, and operates from -40°C to 105°C. The relay has a coil power of 450 mW for the 48 VDC variant, with must operate and release voltages of 36 VDC and 4.8 VDC respectively. Operate time is less than 15 ms and release time less than 10 ms. Contact material is AgCdO, and it is RoHS compliant. The device is mounted via PCB pins and has a weight of 10 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC520-1A-48C-0.45-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 221 F (-40 to 105 C) |