Picker Components General Purpose Relays PC520-1A-24SG-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a contact resistance of 100 milliohms max, operates in a temperature range of -40 to 105°C, and supports an inrush current of 80 A with TV-8 rating at 125 VAC. The coil for the 24 VDC variant consumes 360 mW, with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. The device has an operate time of less than 15 ms, a release time of less than 10 ms, and a mechanical life of 1 × 10⁷ operations. It is terminated with PCB pins and meets UL/CUL standards E93379.

Datasheet Summary
Powered by GS/AI

The PC520 series is a subminiature PCB power relay with a "sugar cube" footprint, rated for 20 A at 125 VAC and 16 A at 277 VAC, and capable of switching 1 HP at 125 VAC and 250 VAC. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a contact resistance of 100 milliohms max, operates in a temperature range of -40 to 105°C, and supports an inrush current of 80 A with TV-8 rating at 125 VAC. The coil for the 24 VDC variant consumes 360 mW, with a must-operate voltage of 18 VDC and a must-release voltage of 2.4 VDC. The device has an operate time of less than 15 ms, a release time of less than 10 ms, and a mechanical life of 1 × 10⁷ operations. It is terminated with PCB pins and meets UL/CUL standards E93379.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1A-24SG-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1A-24SG-X
General Purpose Relays 2500-PC520-1A-24SG-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1A-24SG-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 10.32 - Light Dependent Relay - 103282300000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Safety Relays - 56.O 69.2020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details