Picker Components General Purpose Relays PC520-1A-12C-0.45-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure and RoHS-compliant construction. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 surge rating at 125 VAC and 1 HP switching capability at 125 VAC and 250 VAC. It uses AgCdO or AgSnO2 contact materials and offers Class F insulation with an operating temperature range of -40°C to 105°C. The relay has a 360 mW, 450 mW, or 600 mW coil option, with 450 mW (0.45 W) specified for this variant. Operate time is less than 15 ms and release time is less than 10 ms. The physical size and terminal strength are not detailed in the available data.

Datasheet Summary
Powered by GS/AI

The PC520 series is a 20 A subminiature PCB power relay with a "Sugar Cube" footprint, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure and RoHS-compliant construction. The relay supports contact ratings of 20 A at 125 VAC and 16 A at 277 VAC, with TV-8 surge rating at 125 VAC and 1 HP switching capability at 125 VAC and 250 VAC. It uses AgCdO or AgSnO2 contact materials and offers Class F insulation with an operating temperature range of -40°C to 105°C. The relay has a 360 mW, 450 mW, or 600 mW coil option, with 450 mW (0.45 W) specified for this variant. Operate time is less than 15 ms and release time is less than 10 ms. The physical size and terminal strength are not detailed in the available data.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC520-1A-12C-0.45-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC520-1A-12C-0.45-X
General Purpose Relays 2500-PC520-1A-12C-0.45-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -40°C to +105°C, Contact Material: AgCdO, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC520-1A-12C-0.45-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-H2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 26.06 - Step relay 10A - 260681100000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details