The PC466 series is a 5 Amp ultra-slim miniature PCB power relay with a sensitive 200 mW coil, rated for 250VAC / 30VDC switching voltage and 150W / 1250VA maximum switching power. It features a 4 kV dielectric strength between coil and contact, Class B insulation, and process-sealed construction suitable for immersion cleaning. The relay has a 10 ms maximum operate time and 5 ms release time, operates from -25°C to 70°C, and weighs 3 g. The PCB pin termination aligns with the dimensional layout of 17.50 x 12.50 x 7.62 mm. This part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC466-1A-5S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -13 to 158 F (-25 to 70 C) |