Picker Components General Purpose Relays PC466-1A-24C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC466 series is a 5 Amp ultra-slim miniature PCB power relay with a sensitive 200 mW coil, designed for general-purpose switching of 250VAC/30VDC loads. It features a dust cover enclosure, 4 kV dielectric strength between coil and contacts, and Class B insulation. The relay operates in -25°C to 70°C and has a maximum switch power of 150 W / 1250 VA. Dimensions are 17.5 mm × 12.5 mm × 7.62 mm with PCB pin terminals. Coil voltage for the 24 VDC variant is rated at 24 VDC, with a pick-up voltage of 16.8 VDC and release voltage of 2.4 VDC. Operate and release times are 10 ms and 5 ms maximum respectively. RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC466 series is a 5 Amp ultra-slim miniature PCB power relay with a sensitive 200 mW coil, designed for general-purpose switching of 250VAC/30VDC loads. It features a dust cover enclosure, 4 kV dielectric strength between coil and contacts, and Class B insulation. The relay operates in -25°C to 70°C and has a maximum switch power of 150 W / 1250 VA. Dimensions are 17.5 mm × 12.5 mm × 7.62 mm with PCB pin terminals. Coil voltage for the 24 VDC variant is rated at 24 VDC, with a pick-up voltage of 16.8 VDC and release voltage of 2.4 VDC. Operate and release times are 10 ms and 5 ms maximum respectively. RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC466-1A-24C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC466-1A-24C-X
General Purpose Relays 2500-PC466-1A-24C-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 5A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -25°C to +70°C, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC466-1A-24C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -13 to 158 F (-25 to 70 C)
DC Voltage 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

70A Automotive Relay - CHAF7 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - 1-1393122-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.O 69.0502 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details