The PC415H series is a subminiature PCB power relay with a 15 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and a Class F insulation system. The relay operates with a 9 VDC coil, consuming 0.36 W, with a must-operate voltage of 6.3 VDC and must-release voltage of 0.9 VDC. Contact material is AgCdO with gold plating. It has a maximum switching capacity of 15 A at 125 VAC and 28 VDC, with an operate time of less than 10 ms and release time of less than 5 ms. The operating temperature range is -55 °C to 85 °C. The package is a PCB-mounted configuration with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-9SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |