The PC415H series is a 15-amp subminiature PCB power relay with Form A, B, or C contact options, rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It features a sealed, immersion-cleanable design with Class F insulation, RoHS compliance, and AgSnO contact material for the variant. The coil operates at 5 VDC with a power consumption of 0.36 W, a must-operate voltage of 3.5 VDC, and a must-release voltage of 0.5 VDC. Operate time is under 10 ms, release time under 5 ms. The relay supports an operating temperature range of -55 °C to 85 °C, has an insulation resistance of 1,000 MΩ min, and a dielectric strength of 1,500 Vrms between coil and contacts. The package is a PCB-mounted, through-hole design with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-5SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |