The PC415H-1C-5CG-X is a 15 A subminiature PCB power relay with 1 Form C contacts, rated for 15 A at 125 VAC and 28 VDC, and uses AgCdO with gold plating. It operates at 5 VDC with a coil power consumption of 0.36 W, has an operate time of less than 10 ms, and a release time of less than 5 ms. The relay is sealed, immersion cleanable, RoHS compliant, and features Class B insulation. Operating temperature ranges from -55°C to 85°C. Weight is 9.5 grams. UL/CUL rating is E86876.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-5CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |