The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, sealed and immersion cleanable, and RoHS compliant. It features a PCB pin termination, has a coil power consumption of 0.36 W, and operates at 5 VDC with a must operate voltage of 3.5 VDC and a must release voltage of 0.5 VDC. The contact rating is 15 A at 125 VAC and 28 VDC, with AgSnO contact material. The relay has an operate time under 10 ms and release time under 5 ms. It is rated for operation from -55°C to 85°C, with Class F insulation. Dimensions and pin layout are standardized for PCB mounting, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-5CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |