The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, sealed for immersion cleaning, and RoHS compliant. It has a PCB pin termination style, operates with a 3VDC coil requiring 2.1V to operate and releasing at 0.3V, and consumes 0.36W. The relay supports switching up to 15A at 125VAC and 28VDC, with an initial contact resistance of 100 mΩ max. It features a Class B insulation system, AgCdO contacts with gold plating, operate times under 10 ms, release times under 5 ms, and operates from -55°C to 85°C. The package measures 9.5 grams in weight and complies with UL/CUL E86876 ratings.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-3SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |