Picker Components General Purpose Relays PC415H-1C-3CFT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, sealed and immersion cleanable, and RoHS compliant. It features a PCB pin termination style, a 9.5 gram weight, and operates from -55°C to 85°C. The relay has a coil power consumption of 0.36 W, with a 3 VDC coil variant requiring a must operate voltage of 2.1 VDC and must release voltage of 0.3 VDC. Contact materials include AgSnO with gold plating for the T variant, and it meets Class F insulation standards. Maximum switching capacity is 15 A at 125 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts. Operate time is less than 10 ms and release time is less than 5 ms.

Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, sealed and immersion cleanable, and RoHS compliant. It features a PCB pin termination style, a 9.5 gram weight, and operates from -55°C to 85°C. The relay has a coil power consumption of 0.36 W, with a 3 VDC coil variant requiring a must operate voltage of 2.1 VDC and must release voltage of 0.3 VDC. Contact materials include AgSnO with gold plating for the T variant, and it meets Class F insulation standards. Maximum switching capacity is 15 A at 125 VAC and 28 VDC, with a dielectric strength of 1500 Vrms between coil and contacts. Operate time is less than 10 ms and release time is less than 5 ms.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1C-3CFT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1C-3CFT-X
General Purpose Relays 2500-PC415H-1C-3CFT-X
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1C-3CFT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 70.2022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Type 20.27 - Modular step relay 16A - 202781204000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Relay module - 857-1330 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers