PC415H-1C-24SF-X is a 15 A continuous contact capacity subminiature PCB power relay with a Form C contact configuration, rated for 24 VDC coil voltage and sealed Class F insulation. It features a 100 mΩ maximum initial contact resistance, operates in temperatures from -55 °C to 85 °C, and consumes 0.36 W. The relay meets UL/CUL ratings E86876 with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. RoHS compliant with AgCdO + gold-plated contacts, it supports a switching capacity of 420 W / 2500 VA and 15 A at 125 VAC or 28 VDC. Terminal strength is 5 N, solderability is qualified at 260 °C for 5 seconds, and mechanical life is rated at 1 × 10⁷ operations. Dimensions and pin layout follow the standard PC415H footprint. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-24SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |