Picker Components General Purpose Relays PC415H-1C-12SFT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a 12 VDC coil with a power consumption of 0.36 W, a must operate voltage of 8.4 VDC, and must release voltage of 1.2 VDC. Contact ratings include 15 A at 125 VAC and 28 VDC, with a maximum switching current of 20 A. Operate time is less than 10 ms, release time is less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The contact material is AgSnO with gold plating. The package is PCB-mounted with a weight of 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation. The relay has a 12 VDC coil with a power consumption of 0.36 W, a must operate voltage of 8.4 VDC, and must release voltage of 1.2 VDC. Contact ratings include 15 A at 125 VAC and 28 VDC, with a maximum switching current of 20 A. Operate time is less than 10 ms, release time is less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The contact material is AgSnO with gold plating. The package is PCB-mounted with a weight of 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1C-12SFT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1C-12SFT-X
General Purpose Relays 2500-PC415H-1C-12SFT-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1C-12SFT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.2462 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details