The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, featuring a sealed, immersion-cleanable design and RoHS compliance. It has a PCB pin termination, measures 9.5 grams, and operates from -55°C to 85°C. The relay supports up to 15 amps at 125 VAC and 28 VDC, with a coil power consumption of 0.36 W per listed coil voltage. Insulation meets Class B or Class F standards, with dielectric strength rated at 1500 Vrms between coil and contacts. Contact material options include AgCdO + gold plate, and the relay delivers 1×10⁵ electrical operations and 1×10⁷ mechanical operations. The part number PC415H-1C-12SFG-X corresponds to a variant in this series with 1 Form C contacts, 12 VDC coil, sealed enclosure, Class F insulation, and AgCdO + gold plate contacts, all consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-12SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |