The PC415H series is a subminiature PCB power relay with 15 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It has a sealed, immersion-cleanable design and is RoHS compliant. The relay operates at 12 VDC coil voltage with a power consumption of 0.36 W, must operate at 8.4 VDC, and must release at 1.2 VDC. It features a PCB pin termination, operate time under 10 ms, release time under 5 ms, and an operating temperature range of -55 °C to 85 °C. The contact material is AgSnO with gold plating for this variant. The insulation system is Class F. Dimensions and pinout follow the standard package footprint.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1C-12CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |