Picker Components General Purpose Relays PC415H-1B-9SG-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, B, or C contacts, designed for general purpose switching. It has a sealed, immersion-cleanable package, RoHS compliance, and Class B or F insulation. The coil power is 0.36 W at 9 VDC, with a must-operate voltage of 6.3 VDC and must-release voltage of 0.9 VDC. Contacts are AgCdO with gold plating. Operate time is under 10 ms, release time under 5 ms, and the operating temperature range is -55°C to 85°C. It switches up to 15 A at 125 VAC and 20 A at 16 VDC, with a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. Dielectric strength is 1,500 Vrms between coil and contacts, and insulation resistance is 1,000 MΩ minimum. The device weighs 9.5 grams and is mounted via PCB pins.

Datasheet Summary
Powered by GS/AI

The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, B, or C contacts, designed for general purpose switching. It has a sealed, immersion-cleanable package, RoHS compliance, and Class B or F insulation. The coil power is 0.36 W at 9 VDC, with a must-operate voltage of 6.3 VDC and must-release voltage of 0.9 VDC. Contacts are AgCdO with gold plating. Operate time is under 10 ms, release time under 5 ms, and the operating temperature range is -55°C to 85°C. It switches up to 15 A at 125 VAC and 20 A at 16 VDC, with a mechanical life of 1 × 10⁷ operations and electrical life of 1 × 10⁵ operations. Dielectric strength is 1,500 Vrms between coil and contacts, and insulation resistance is 1,000 MΩ minimum. The device weighs 9.5 grams and is mounted via PCB pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-9SG-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-9SG-X
General Purpose Relays 2500-PC415H-1B-9SG-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-9SG-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1370312 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details