The PC415H is a 15 A subminiature PCB power relay with 1 Form A, B, or C contacts, designed for general-purpose switching. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or F insulation. The relay switches up to 15 A at 125 VAC and 28 VDC, with 100 mΩ max contact resistance. Operate time is under 10 ms, release time under 5 ms. The 9 VDC coil consumes 0.36 W, requiring 6.3 VDC to operate and releasing at 0.9 VDC. Contact material options include AgSnO, as denoted by the "T" suffix. The part uses PCB pin termination, operates from -55°C to 85°C, and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-9CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |