The PC415H series is a 15 A subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and Class F insulation for this variant. The relay has a coil voltage of 9 VDC with a power consumption of 0.36 W, operates in temperatures from -55°C to 85°C, and provides 15 A switching capacity at 125 VAC and 28 VDC. Contact material is AgCdO with gold plating, initial contact resistance is 100 mΩ max, and mechanical life is 1 × 10⁷ operations. Terminal strength is 5 N, and dielectric strength is 1500 Vrms between coil and contacts. Dimensions and PCB layout are provided, with mounting via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-9CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |