The PC415H series is a 15 A subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, sealed and immersion cleanable, and RoHS compliant. It features a PCB pin termination style, a non-latching coil, and operates at 9 VDC with a coil power of 0.36 W. The relay has a must operate voltage of 6.3 VDC and a must release voltage of 0.9 VDC, with an operate time under 10 ms and a release time under 5 ms. It supports a switching voltage of up to 110 VDC and 380 VAC, with a contact rating of 15 A at 125 VAC or 28 VDC. The operating temperature range is -55 °C to 85 °C, and insulation is Class B by default. The device weighs 9.5 grams and complies with UL/CUL rating E86876.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-9C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |