The PC415H series is a general-purpose subminiature PCB power relay with 15 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design with Class B or Class F insulation, RoHS compliance, and a PCB pin termination style. The relay has a coil power consumption of 0.36 W, operates at 5 VDC with a must-operate voltage of 3.5 VDC and a must-release voltage of 0.5 VDC, and uses AgCdO + gold-plated contacts. The operating temperature range is -55 °C to 85 °C, with an operate time under 10 ms and release time under 5 ms. The unit measures 9.5 grams and complies with UL/CUL E86876 ratings.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-5SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |