Picker Components General Purpose Relays PC415H-1B-5SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H is a 15-amp subminiature PCB power relay with 1 Form A, B, or C contacts, sealed and RoHS compliant. It has a PCB pin termination, operates at 0.36 W coil power, and supports 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Operate time is under 10 ms, release time under 5 ms, and the operating temperature range is -55°C to 85°C. The contact material is AgCdO with optional gold plating. Class F insulation is available. The part weighs 9.5 grams and has a dielectric strength of 1500 Vrms between coil and contacts. The variant PC415H-1B-5SF-X uses 1 Form B contacts, a 5 VDC coil, sealed enclosure, Class F insulation, and AgCdO + gold plate contacts, consistent with the series configuration.

Datasheet Summary
Powered by GS/AI

The PC415H is a 15-amp subminiature PCB power relay with 1 Form A, B, or C contacts, sealed and RoHS compliant. It has a PCB pin termination, operates at 0.36 W coil power, and supports 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Operate time is under 10 ms, release time under 5 ms, and the operating temperature range is -55°C to 85°C. The contact material is AgCdO with optional gold plating. Class F insulation is available. The part weighs 9.5 grams and has a dielectric strength of 1500 Vrms between coil and contacts. The variant PC415H-1B-5SF-X uses 1 Form B contacts, a 5 VDC coil, sealed enclosure, Class F insulation, and AgCdO + gold plate contacts, consistent with the series configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-5SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-5SF-X
General Purpose Relays 2500-PC415H-1B-5SF-X
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-5SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.1020 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details