The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B insulation (Class F available). The relay has a 100 mΩ maximum initial contact resistance, operates in temperatures from -55°C to 85°C, and handles up to 20 A at 16 VDC or 15 A at 125 VAC. It meets UL/CUL E86876 ratings, with dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. The coil power consumption is 0.36 W at 48 VDC, with a must-operate voltage of 33.6 VDC and must-release voltage of 4.8 VDC. Mechanical life exceeds 10^7 operations, and electrical life is 10^5 operations. The package has a PCB pin termination and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-48SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |