The PC415H is a 15-amp subminiature PCB power relay with 1 Form B contact configuration, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure and RoHS compliance. The relay has a 48 VDC coil with a coil power consumption of 0.36 W, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. It operates in temperatures from -55°C to 85°C, with an operate time under 10 ms and a release time under 5 ms. The contact material is AgSnO with gold plating, offering a maximum switching current of 20 A at 16 VDC and 15 A at 120 VAC. The insulation system is Class F. Terminal strength is 5 N, and the unit weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-48CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |