The PC415H series is a 15 Amp subminiature PCB power relay with sealed, immersion-cleanable construction and RoHS compliance. It is available in 1 Form A, 1 Form B, or 1 Form C contact configurations, with a PCB pin termination style. The relay operates with a 48 VDC coil, consuming 0.36 W, and has a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. It supports resistive loads up to 15 A at 125 VAC and 28 VDC, and motor loads of 1/3 HP at 125 VAC or 277 VAC. Contact material is AgCdO with gold plating. Operating temperature ranges from -55 °C to 85 °C. Insulation meets Class B standards. The relay has an operate time of less than 10 ms and a release time of less than 5 ms. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-48CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |