Picker Components General Purpose Relays PC415H-1B-24SFT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H-1B-24SFT-X is a 15 amp subminiature PCB power relay with a 1 Form B contact configuration, 24 VDC coil, sealed enclosure, Class F insulation, and AgSnO contact material with gold plating. It has a PCB pin termination style, operates at 15 A at 125 VAC and 28 VDC, and switches up to 2500 VA. The relay has an operate time of less than 10 ms, a release time of less than 5 ms, and a mechanical life of 1 × 10⁷ operations. It meets UL/CUL ratings E86876, operates from -55 °C to 85 °C, and is RoHS compliant. The part weighs 9.5 grams and consumes 0.36 W at nominal coil voltage.

Datasheet Summary
Powered by GS/AI

The PC415H-1B-24SFT-X is a 15 amp subminiature PCB power relay with a 1 Form B contact configuration, 24 VDC coil, sealed enclosure, Class F insulation, and AgSnO contact material with gold plating. It has a PCB pin termination style, operates at 15 A at 125 VAC and 28 VDC, and switches up to 2500 VA. The relay has an operate time of less than 10 ms, a release time of less than 5 ms, and a mechanical life of 1 × 10⁷ operations. It meets UL/CUL ratings E86876, operates from -55 °C to 85 °C, and is RoHS compliant. The part weighs 9.5 grams and consumes 0.36 W at nominal coil voltage.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-24SFT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-24SFT-X
General Purpose Relays 2500-PC415H-1B-24SFT-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-24SFT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Safety Relays - 56.OA12.2442S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers