The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or Class F insulation. The relay operates on 24 VDC with a coil resistance of 1600 ohms, consuming 0.36 W, and has a must-operate voltage of 16.8 VDC and must-release voltage of 2.4 VDC. Contact rating is 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W or 2500 VA. Operate time is less than 10 ms, release time less than 5 ms, and it supports operating temperatures from -55°C to 85°C. The part includes AgSnO contact material with gold plating for the CT variant. Its dimensions and PCB footprint follow the standard package layout for the series.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-24CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |