Picker Components General Purpose Relays PC415H-1B-12SFT-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H is a 15-amp subminiature PCB power relay with 1 Form B contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class F insulation. The relay operates on a 12 VDC coil with a power consumption of 0.36 W, has a must operate voltage of 8.4 VDC and a must release voltage of 1.2 VDC, and meets a contact resistance of 100 mΩ max. at 0.1 A, 6 VDC. It supports a switching current of 15 A at 120 VAC and 28 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The operating temperature range is -55 °C to 85 °C, and it weighs 9.5 grams. The dimension data is provided for PCB mounting with a standard footprint.

Datasheet Summary
Powered by GS/AI

The PC415H is a 15-amp subminiature PCB power relay with 1 Form B contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class F insulation. The relay operates on a 12 VDC coil with a power consumption of 0.36 W, has a must operate voltage of 8.4 VDC and a must release voltage of 1.2 VDC, and meets a contact resistance of 100 mΩ max. at 0.1 A, 6 VDC. It supports a switching current of 15 A at 120 VAC and 28 VDC, with a mechanical life of 1 × 10⁷ operations and an electrical life of 1 × 10⁵ operations. The operating temperature range is -55 °C to 85 °C, and it weighs 9.5 grams. The dimension data is provided for PCB mounting with a standard footprint.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1B-12SFT-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1B-12SFT-X
General Purpose Relays 2500-PC415H-1B-12SFT-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1B-12SFT-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA03.2435 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details