The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class B or Class F insulation system. The relay has a 100 mΩ maximum initial contact resistance, operates in temperatures from -55°C to 85°C, and withstands 1500 Vrms between coil and contacts for one minute. It consumes 0.36 W at 12 VDC, with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. The part is mounted on a PCB with pins and supports switching up to 15 A at 125 VAC or 28 VDC. Mechanical life exceeds 10^7 operations; electrical life reaches 10^5 operations. Dimensions and terminal strength are specified for PCB mounting, and the relay is rated for 10 g functional shock and 93% relative humidity at 40°C.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1B-12C-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |