The PC415H is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or Class F insulation. The relay has a coil voltage of 9 VDC, with a coil power consumption of 0.36 W, operate time under 10 ms, and release time under 5 ms. Contact material is AgCdO with gold plating, supporting a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC. It operates across a temperature range of -55 °C to 85 °C, with a dielectric strength of 1500 Vrms between coil and contacts. The physical weight is 9.5 grams, and termination is via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-9SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |