The PC415H is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, designed for general-purpose switching. It features a sealed, immersion-cleanable package, RoHS compliance, and Class B or Class F insulation. The relay has a 9VDC coil variant with a coil power consumption of 0.36 W, operates in less than 10 ms, releases in less than 5 ms, and supports a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC. Contact material is AgCdO unless specified otherwise. Operating temperature ranges from -55°C to 85°C. Dimensions and terminal strength are specified for PCB mounting, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.3 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-9S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |