The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It features a sealed, immersion-cleanable enclosure and Class F insulation. The relay operates at 5 VDC with a coil power of 0.36 W, has an operate time of less than 10 ms, a release time of less than 5 ms, and an operating temperature range of -55 °C to 85 °C. It meets UL/CUL E86876 ratings and is RoHS compliant. The package is PCB-mounted, weighing 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-5SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |