The PC415H series is a 15 A subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class F insulation. The relay has a coil power consumption of 0.36 W, operates at 5 VDC with a must-operate voltage of 3.5 VDC and a must-release voltage of 0.5 VDC, and switches up to 15 A at 125 VAC and 28 VDC. Contact resistance is 100 mΩ max, with an operate time under 10 ms and a release time under 5 ms. The operating temperature range is -55°C to 85°C, and the weight is 9.5 grams. The part uses AgCdO contact material and meets UL/CUL ratings E86876.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-5CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |