The PC415H is a 15 A subminiature PCB power relay with 1 Form A, B, or C contacts, designed for general-purpose switching. It has a sealed, immersion-cleanable enclosure and RoHS compliance. The 48 VDC coil consumes 0.36 W, with a must operate voltage of 33.6 VDC and must release voltage of 4.8 VDC. Contact rating is 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. Contact material is AgSnO with gold plating. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature range is -55 °C to 85 °C. Mechanical life is 1 × 10⁷ operations, electrical life 1 × 10⁵ operations. Dielectric strength is 1500 Vrms between coil and contacts, 750 Vrms between open contacts. Insulation resistance is 1000 MΩ minimum at 500 VDC and 50% RH. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-48ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |