The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or Class F insulation. The part supports a maximum switching current of 20 A, with a 15 A continuous contact rating at 125 VAC and 28 VDC. Coil voltage options include 48 VDC, requiring a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC, with a coil power consumption of 0.36 W. Operate time is less than 10 ms, and release time is less than 5 ms. The relay operates from -55 °C to +85 °C and meets UL/CUL listing E86876. The package is a PCB-mounted, through-hole design with a total weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-48CT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |