Picker Components General Purpose Relays PC415H-1A-48C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H is a 15 Amp subminiature PCB power relay with 1 Form A contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B insulation. The relay operates with a 48 VDC coil, consuming 0.36 W, with a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. Contact rating is 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Operate time is less than 10 ms, release time less than 5 ms. The device has an operating temperature range of -55 °C to 85 °C, dielectric strength of 1500 Vrms between coil and contacts, and mechanical life of 1 × 10⁷ operations. It is mounted via PCB pins and weighs 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415H is a 15 Amp subminiature PCB power relay with 1 Form A contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B insulation. The relay operates with a 48 VDC coil, consuming 0.36 W, with a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. Contact rating is 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. Operate time is less than 10 ms, release time less than 5 ms. The device has an operating temperature range of -55 °C to 85 °C, dielectric strength of 1500 Vrms between coil and contacts, and mechanical life of 1 × 10⁷ operations. It is mounted via PCB pins and weighs 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1A-48C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1A-48C-X
General Purpose Relays 2500-PC415H-1A-48C-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1A-48C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792900 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Single Pole (SP)
Throw Double Throw
View Details
Relay module - 857-358 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers