The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class F insulation system. The relay operates at 3 VDC coil voltage with a power consumption of 0.36 W, has an operate time of less than 10 ms, and a release time of less than 5 ms. It supports switching up to 15 Amps at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. The contact material is AgSnO with gold plating, and contact resistance is 100 mΩ max. at 0.1 A, 6 VDC. The operating temperature range is -55 °C to 85 °C. The relay has a weight of 9.5 grams and is mounted on a PCB with pin termination.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-3SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |