The PC415H is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. It features a sealed, immersion-cleanable package, RoHS compliance, and Class B or Class F insulation. The relay has a contact rating of 15 A at 125 VAC and 28 VDC, with a maximum switching current of 20 A. Contact material options include AgCdO with gold plating. Operating voltage is 3 VDC, with a coil power consumption of 0.36 W, operate time under 10 ms, and release time under 5 ms. The device operates from -55 °C to 85 °C, with a dielectric strength of 1500 Vrms between coil and contacts. The package is a PCB-mounted unit weighing 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-3CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |